Optibelt (UK) Ltd. Timing Belts 840 8M 20

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171045
Timing Belts 2171045
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171045
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 110 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M110030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 850 mm (33.46 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
14M Power Grip® GT® 2 Neoprene Timing Belt - 1568-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1568 mm (61.73 inch)
View Details