Optibelt (UK) Ltd. Timing Belts 800 8M 50

Description
Omega Rubber Timing Belts 800 8M 50
Request a Quote
Description
Omega Rubber Timing Belts 800 8M 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042970
Timing Belts 2042970
Omega Rubber Timing Belts 800 8M 50

Omega Rubber Timing Belts 800 8M 50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042970
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 144 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M144090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details