Optibelt (UK) Ltd. Timing Belts 8 T2,5 / 245

Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171011
Timing Belts 2171011
POLYURETHANE TIMING BELTS, Profil T2,5 H

POLYURETHANE TIMING BELTS, Profil T2,5 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171011
Product Name Timing Belts
Metric Pitch 2mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 137 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M137030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-156 - Megadyne Americas
Specs
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 156 mm (6.14 inch)
View Details