Optibelt (UK) Ltd. Poly V Belts 8 PJ 1244 RB

Description
RUBBER RIBBED BELT, Profil PJ Length 12
Request a Quote
Description
RUBBER RIBBED BELT, Profil PJ Length 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Poly V Belts - 2170944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Poly V Belts
2170944
Poly V Belts 2170944
RUBBER RIBBED BELT, Profil PJ Length 12

RUBBER RIBBED BELT, Profil PJ Length 12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2170944
Product Name Poly V Belts
V-Ribbed PJ
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 43.78 inch (1112.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V FO - ContiTech AG
Specs
Belt Length 505.00 to 3091.00 inch (12826.99 to 78511.36 mm)
Type Single Band
Belt Rubber
View Details