Optibelt (UK) Ltd. Timing Belts 720 5M 15

Description
Optibelt rubber timing belt Omega
Request a Quote
Description
Optibelt rubber timing belt Omega
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179246
Timing Belts 179246
Optibelt rubber timing belt Omega

Optibelt rubber timing belt Omega

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179246
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 312 mm (12.28 inch)
View Details
2 mm (GT3) Pitch, 330 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M330090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details