Optibelt (UK) Ltd. Timing Belts 600 5M 9

Description
Omega Rubber Timing Belts 600 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 600 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042895
Timing Belts 2042895
Omega Rubber Timing Belts 600 5M 9

Omega Rubber Timing Belts 600 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042895
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1200 mm (47.24 inch)
View Details
2 mm (GT3) Pitch, 177 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M177060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details