Optibelt (UK) Ltd. Timing Belts 6 T5 / 350

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 210148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
210148
Timing Belts 210148
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 210148
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 25 mm (0.9843 inch)
Belt Length 550 mm (21.65 inch)
View Details
2 mm (GT3) Pitch, 82 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M082030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T2.5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details