SKF/Global T2.5 Classical Timing Belts

Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
Description
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Suppliers

Company
Product
Description
Supplier Links
T2.5 Classical Timing Belts -  - SKF/Global
Lansdale, PA, USA
T2.5 Classical Timing Belts
T2.5 Classical Timing Belts
Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF Classical Timing Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys.

Standards
ISO 5296-1

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Timing Belts (metric)
Product Name T2.5 Classical Timing Belts
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 82 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M082090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details