Optibelt (UK) Ltd. Timing Belts 6 T2,5 / 230

Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170781
Timing Belts 2170781
POLYURETHANE TIMING BELTS, Profil T2,5 H

POLYURETHANE TIMING BELTS, Profil T2,5 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170781
Product Name Timing Belts
Metric Pitch 2mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 640 mm (25.2 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 121 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M121060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details