Habasit America 14M-X

Description
Category: Open-end Timing Belts - Performance steel
Datasheet
Description
Category: Open-end Timing Belts - Performance steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14M-X -  - Habasit America
Suwanee, GA, United States
14M-X
14M-X
Category: Open-end Timing Belts - Performance steel

Category: Open-end Timing Belts - Performance steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name 14M-X
Metric Pitch 14M
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 330 mm (12.99 inch)
View Details
2 mm (GT3) Pitch, 140 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M140060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Closed flight -  - Habasit America
Habasit America
Specs
Metric Pitch T 5mm
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 1310 N (4712 oz)
View Details