Optibelt (UK) Ltd. Timing Belts 6 T2,5 / 177,5

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 211747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
211747
Timing Belts 211747
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 211747
Product Name Timing Belts
Metric Pitch 2.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 196 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M196030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T2.5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details