Optibelt (UK) Ltd. V & Wedge Belts 5V 2360

Description
SK Wedge belt 5V 2360
Request a Quote
Description
SK Wedge belt 5V 2360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043145 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043145
V & Wedge Belts 2043145
SK Wedge belt 5V 2360

SK Wedge belt 5V 2360

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043145
Product Name V & Wedge Belts
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149764 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Cogged Vari-Speed Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
Metric 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Other Section Other
Features Cogged; Variable Speed
View Details