Optibelt (UK) Ltd. V & Wedge Belts 5V 1120

Description
SK Wedge belt 5V 1120
Request a Quote
Description
SK Wedge belt 5V 1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043138 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043138
V & Wedge Belts 2043138
SK Wedge belt 5V 1120

SK Wedge belt 5V 1120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043138
Product Name V & Wedge Belts
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

Poly V-Belts - L - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed L
Belt Length 37.40 to 87.99 inch (950.00 to 2235.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1739979 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 52.44 inch (1332.00 mm)
Belt Rubber; Rubber
View Details