Optibelt (UK) Ltd. Belt Pulleys 5M 25 1500ZA

Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote
Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2365419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2365419
Belt Pulleys 2365419
OptibeltTimingbeltsP ulleysforCylindrical

OptibeltTimingbeltsPulleysforCylindrical

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2365419
Product Name Belt Pulleys
Pitch Type 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Belt Pulleys - 184892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Aluminum; Aluminium
Teeth 44
View Details
Steel Timing Pulley Stock - 19LPS8S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Material Steel
Teeth 19
View Details
3 mm (HTD) Pitch,44 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
Timing Pulleys - T5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type T 5mm
Material Aluminum
View Details