Optibelt (UK) Ltd. Timing Belts 565 5MHP 15

Description
High performance timing belts,made of ch
Request a Quote
Description
High performance timing belts,made of ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171774
Timing Belts 2171774
High performance timing belts,made of ch

High performance timing belts,made of ch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171774
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 265 mm (10.43 inch)
View Details
2 mm (GT3) Pitch, 80 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M080090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T2.5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details