Optibelt (UK) Ltd. Timing Belts 540 H 200

Description
ZR Rubber Timing Belts 540 H 200
Request a Quote
Description
ZR Rubber Timing Belts 540 H 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042911
Timing Belts 2042911
ZR Rubber Timing Belts 540 H 200

ZR Rubber Timing Belts 540 H 200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042911
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 48 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M048030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 216 mm (8.5 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
2MR Power Grip® GT® 2 Neoprene Timing Belt - 2MR-382 - Megadyne Americas
Specs
Metric Pitch GT 2mm; GT 2 2mm Pitch
Belt Width 4 to 25.4 mm (0.1575 to 1 inch)
Belt Length 382 mm (15.04 inch)
View Details