Optibelt (UK) Ltd. Timing Belts 535 5M 9

Description
Omega Rubber Timing Belts 535 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 535 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042891
Timing Belts 2042891
Omega Rubber Timing Belts 535 5M 9

Omega Rubber Timing Belts 535 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042891
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 386 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M386090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 204 mm (8.03 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belt - 10 STD5 - Megadyne Americas
Megadyne Americas
Specs
Metric Pitch STD5 (5mm)
Features Open-Ended
Belt Width 10 mm (0.3937 inch)
View Details