Optibelt (UK) Ltd. Timing Belts 535 5M 15

Description
Omega Rubber Timing Belts 535 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 535 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042892
Timing Belts 2042892
Omega Rubber Timing Belts 535 5M 15

Omega Rubber Timing Belts 535 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042892
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 150 mm (5.91 inch)
View Details
2 mm (GT3) Pitch, 168 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M168060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details