Optibelt (UK) Ltd. Timing Belts 50 AT10 / 800

Description
Alpha, AT10 timing belt, W50mm, L 800mm
Request a Quote
Description
Alpha, AT10 timing belt, W50mm, L 800mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753094
Timing Belts 1753094
Alpha, AT10 timing belt, W50mm, L 800mm

Alpha, AT10 timing belt, W50mm, L 800mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753094
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 475 mm (18.7 inch)
View Details
2 mm (GT3) Pitch, 166 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M166060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details