Optibelt (UK) Ltd. Timing Belts 50 AT10 / 660

Description
Alpha, AT10 timing belt, W50mm, L 660mm
Request a Quote
Description
Alpha, AT10 timing belt, W50mm, L 660mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 1753090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
1753090
Timing Belts 1753090
Alpha, AT10 timing belt, W50mm, L 660mm

Alpha, AT10 timing belt, W50mm, L 660mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 1753090
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 43 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M043090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 635 mm (25 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
AT10 Urethane Steel Timing Belt - 12 AT10 - Megadyne Americas
Specs
Metric Pitch AT 10mm
Features Open-Ended
Belt Width 12 mm (0.4724 inch)
View Details