Optibelt (UK) Ltd. V & Wedge Belts 5 X 425

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2826120 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2826120
V & Wedge Belts 2826120
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2826120
Product Name V & Wedge Belts
Belt Length 16.73 inch (425.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Harvester V-Belts - HJ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.25 inch (31.80 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368390 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 94.88 inch (2410.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
Wedge Wrapped V-Belts - SPA Series - SKF/Global
Specs
Metric SPA
Belt Length 28.80 to 177.20 inch (731.52 to 4500.88 mm)
Type Single Band
View Details
2 suppliers