SKF/Global Wedge Wrapped V-Belts SPA Series

Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184
Description
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Suppliers

Company
Product
Description
Supplier Links
Wedge Wrapped V-Belts - SPA Series - SKF/Global
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPA Series
Wedge Wrapped V-Belts SPA Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site
Wedge Wrapped V-Belts - SPA Series - SKF/North America
Lansdale, PA, USA
Wedge Wrapped V-Belts
SPA Series
Wedge Wrapped V-Belts SPA Series
Wrapped Wedge Belts Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation. Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity. Wrapping fabric: Heavy duty industrial fabric. Features: • High transverse rigidity minimizes heat generation • Chloroprene rubberized wrapping fabric resists abrasion • Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines. Standards: ISO 4184

Wrapped Wedge Belts

Construction details

Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion.

Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during their rubber impregnation process results in low stretch during operation.

Rubber cushion: The rubber cushion is a fibre loaded giving good transverse belt rigidity.

Wrapping fabric: Heavy duty industrial fabric.

Features:

• High transverse rigidity minimizes heat generation
• Chloroprene rubberized wrapping fabric resists abrasion
• Moderately oil-resistant
• Temperature range from –35 to +65 °C
• Belts are anti-static per ISO 1813
• Constant length L = L per ISO matching set tolerances

Applications

SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some agricultural machines.

Standards: ISO 4184

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category V-Belts and V-Ribbed Belts V-Belts and V-Ribbed Belts
Product Number SPA Series SPA Series
Product Name Wedge Wrapped V-Belts Wedge Wrapped V-Belts
Metric SPA SPA
Unlock Full Specs
to access all available technical data

Similar Products

Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 2056753 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 55.12 inch (1400.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V-BELTS - 5V-84 - W.M. Berg
Specs
English 5V
Belt Length 84.00 inch (2133.60 mm)
Belt Width 0.65 inch (16.60 mm)
View Details