Optibelt (UK) Ltd. Timing Belts 480 H 100

Description
ZR Rubber Timing Belts 480 H 100
Request a Quote
Description
ZR Rubber Timing Belts 480 H 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042904
Timing Belts 2042904
ZR Rubber Timing Belts 480 H 100

ZR Rubber Timing Belts 480 H 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042904
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 267 mm (10.51 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 252 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M252030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details