Optibelt (UK) Ltd. Timing Belts 425 5MHP 15

Description
High performance timing belts,made of ch
Request a Quote
Description
High performance timing belts,made of ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171623
Timing Belts 2171623
High performance timing belts,made of ch

High performance timing belts,made of ch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171623
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 600 mm (23.62 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 116 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M116030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details