Optibelt (UK) Ltd. Timing Belts 420 L 075

Description
ZR Rubber Timing Belts 420 L 075
Request a Quote
Description
ZR Rubber Timing Belts 420 L 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043212
Timing Belts 2043212
ZR Rubber Timing Belts 420 L 075

ZR Rubber Timing Belts 420 L 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043212
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 305 mm (12.01 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
GT2 (2MM) Pitch, 424 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M424090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details