Optibelt (UK) Ltd. V & Wedge Belts 3V 950

Description
SK Wedge belt 3V 950
Request a Quote
Description
SK Wedge belt 3V 950
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043129 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043129
V & Wedge Belts 2043129
SK Wedge belt 3V 950

SK Wedge belt 3V 950

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043129
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
V & Wedge Belts - 1739985 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 87.87 inch (2232.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V POWER - ContiTech AG
Specs
Metric SPB (optional feature); SPC (optional feature)
Belt Length 1600.00 to 12500.00 inch (40639.98 to 317499.83 mm)
Type Single Band
View Details