Optibelt (UK) Ltd. V & Wedge Belts 3V 850

Description
SK Wedge belt 3V 850
Request a Quote
Description
SK Wedge belt 3V 850
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043127 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043127
V & Wedge Belts 2043127
SK Wedge belt 3V 850

SK Wedge belt 3V 850

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043127
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 676mm Pitch Length V-Belt - A 6R12M2L686 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.01 inch (686.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1368364 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 57.09 inch (1450.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT FO ADVANCE - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details