Optibelt (UK) Ltd. V & Wedge Belts 3V 1120

Description
SK Wedge belt 3V 1120
Request a Quote
Description
SK Wedge belt 3V 1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043131 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043131
V & Wedge Belts 2043131
SK Wedge belt 3V 1120

SK Wedge belt 3V 1120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043131
Product Name V & Wedge Belts
English 3V
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075944 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 22.99 inch (584.00 mm)
Belt Rubber; Rubber
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist® Friction Top® - 0405081 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details