Optibelt (UK) Ltd. Belt Pulleys 3M 9 1800ZA

Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote
Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2365451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2365451
Belt Pulleys 2365451
OptibeltTimingbeltsP ulleysforCylindrical

OptibeltTimingbeltsPulleysforCylindrical

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2365451
Product Name Belt Pulleys
Pitch Type 3mm
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,34 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A23M034NF0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Steel Timing Pulley Stock - 16-5MR-PS-7S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 5mm GT2
Material Steel
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
Belt Pulleys - 184482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 5mm
Material Steel; Steel
Teeth 30
View Details