The A 6A23M034DF0606 is a double flange HTD timing belt pulley with a 3 mm pitch, designed for a 6 mm wide belt. It has 34 teeth, a 31.7 mm bore diameter, and a hub with a 10.3 mm length. The pulley is made of aluminum alloy with a clear anodized finish and uses an M4 set screw for shaft retention. Its overall diameter is 32.5 mm, and the flange hub projects 23.4 mm from the body. The pulley features two set screws at 90 degrees for secure mounting.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A23M034DF0606 |
| Product Name | 3 mm (HTD) Pitch,34 Teeth, 6mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 3mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 6 mm (0.2362 inch) |