Optibelt (UK) Ltd. Timing Belts 390 H 100

Description
ZR Rubber Timing Belts 390 H 100
Request a Quote
Description
ZR Rubber Timing Belts 390 H 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043230
Timing Belts 2043230
ZR Rubber Timing Belts 390 H 100

ZR Rubber Timing Belts 390 H 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043230
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 336 mm (13.23 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 68 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M068060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details