Optibelt (UK) Ltd. Timing Belts 384 3M 9

Description
Omega Rubber Timing Belts 384 3M 9
Request a Quote
Description
Omega Rubber Timing Belts 384 3M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042924
Timing Belts 2042924
Omega Rubber Timing Belts 384 3M 9

Omega Rubber Timing Belts 384 3M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042924
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1160 mm (45.67 inch)
View Details
2 mm (GT3) Pitch, 163 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M163030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details