Optibelt (UK) Ltd. V & Wedge Belts 37X10 X 950

Description
OPTIBELT 37X10 X 950 Drive Belt
Request a Quote
Description
OPTIBELT 37X10 X 950 Drive Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043167 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043167
V & Wedge Belts 2043167
OPTIBELT 37X10 X 950 Drive Belt

OPTIBELT 37X10 X 950 Drive Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043167
Product Name V & Wedge Belts
Belt Length 37.40 inch (950.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 38.86 inch (987.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DIN 7753 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 512.00 to 12500.00 inch (13004.79 to 317499.83 mm)
Type Single Band
Belt Rubber
View Details