Optibelt (UK) Ltd. Timing Belts 360 H 075

Description
ZR Rubber Timing Belts 360 H 075
Request a Quote
Description
ZR Rubber Timing Belts 360 H 075
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043227
Timing Belts 2043227
ZR Rubber Timing Belts 360 H 075

ZR Rubber Timing Belts 360 H 075

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043227
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 66 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M066060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details