Optibelt (UK) Ltd. Timing Belts 345 DL 100

Description
Optibelt timing belt ZR
Request a Quote
Description
Optibelt timing belt ZR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 176937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
176937
Timing Belts 176937
Optibelt timing belt ZR

Optibelt timing belt ZR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 176937
Product Name Timing Belts
Metric Pitch 0.375in
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 900 mm (35.43 inch)
View Details
2 mm (GT3) Pitch, 159 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M159090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details