Optibelt (UK) Ltd. Timing Belts 330 H 150

Description
ZR Rubber Timing Belts 330 H 150
Request a Quote
Description
ZR Rubber Timing Belts 330 H 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043226
Timing Belts 2043226
ZR Rubber Timing Belts 330 H 150

ZR Rubber Timing Belts 330 H 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043226
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1595 mm (62.8 inch)
View Details
2 mm (GT3) Pitch, 70 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M070060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details