Habasit America FAT20-S

Description
Category: Flex Belts - Standard steel
Datasheet
Description
Category: Flex Belts - Standard steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAT20-S -  - Habasit America
Suwanee, GA, United States
FAT20-S
FAT20-S
Category: Flex Belts - Standard steel

Category: Flex Belts - Standard steel

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Timing Belts (metric)
Product Name FAT20-S
Metric Pitch AT 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1280 mm (50.39 inch)
View Details
2 mm (GT3) Pitch, 172 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M172030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Custom Timing Belts - Pin Splice Options -  - US Timing & Conveyor
Specs
Metric Pitch T 10mm; T 20mm; AT 10mm; AT 20mm
Belt Width 25 to 100 mm (0.9843 to 3.94 inch)
Reinforcement Kevlar® (optional feature)
View Details