Optibelt (UK) Ltd. V & Wedge Belts 32X10 X 850

Description
OPTIBELT 32X10 X 850 Drive Belt
Request a Quote
Description
OPTIBELT 32X10 X 850 Drive Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043164 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043164
V & Wedge Belts 2043164
OPTIBELT 32X10 X 850 Drive Belt

OPTIBELT 32X10 X 850 Drive Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043164
Product Name V & Wedge Belts
Belt Length 33.46 inch (850.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368367 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 62.99 inch (1600.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Harvester V-Belts - HM - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 2.00 inch (50.80 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Industrial Transmission Belts - ROFLEX DIN 2215 - ContiTech Roulunds Rubber A/S
Specs
Belt Length 425.00 to 12243.00 inch (10794.99 to 310972.03 mm)
Type Single Band
Belt Rubber
View Details