Optibelt (UK) Ltd. Timing Belts 32 AT10 / 1280

Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT10 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171409
Timing Belts 2171409
POLYURETHANE TIMING BELTS, Profil AT10 H

POLYURETHANE TIMING BELTS, Profil AT10 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171409
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 70 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M070090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 85 mm (3.35 inch)
Belt Length 3850 mm (152 inch)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
3M HTD® Neoprene Timing Belt - 219-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Length 219 mm (8.62 inch)
Number of Teeth 73
View Details