ContiTech AG PU Timing Belts CONTI® SYNCHROCHAIN CARBON

Description
PU heavy-duty timing belt with carbon tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the Application) increased power ratings longitudinally stable throughout its lifetime resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free
Description
PU heavy-duty timing belt with carbon tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the Application) increased power ratings longitudinally stable throughout its lifetime resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

Suppliers

Company
Product
Description
Supplier Links
PU Timing Belts - CONTI® SYNCHROCHAIN CARBON - ContiTech AG
Hanover, Germany
PU heavy-duty timing belt with carbon tension member for extreme, ultra high-power applications. Properties: temperature range, depending on application, from 55°C to +80°C (for temperatures lower 40°C please contact the Application) increased power ratings longitudinally stable throughout its lifetime resistant to oils, grease and fuel conditionally resistant to acid and lye raw materials and production are silicone free ozone-resistant suitable for tropical climates aging-resistant suited for counterbending / back-tensioners maintenance free

PU heavy-duty timing belt with carbon tension member for extreme, ultra high-power applications.

Properties:

  • temperature range, depending on application, from 55°C to +80°C
    (for temperatures lower 40°C please contact the Application)
  • increased power ratings
  • longitudinally stable throughout its lifetime
  • resistant to oils, grease and fuel
  • conditionally resistant to acid and lye
  • raw materials and production are silicone free
  • ozone-resistant
  • suitable for tropical climates
  • aging-resistant
  • suited for counterbending / back-tensioners
  • maintenance free
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Timing Belts (metric)
Product Number CONTI® SYNCHROCHAIN CARBON
Product Name PU Timing Belts
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 348 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M348060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 150 mm (5.91 inch)
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details