Optibelt (UK) Ltd. Timing Belts 305 5M 15

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171386
Timing Belts 2171386
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171386
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1500 mm (59.06 inch)
View Details
2 mm (GT3) Pitch, 96 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M096090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details