Optibelt (UK) Ltd. Timing Belts 300 L 050

Description
ZR Rubber Timing Belts 300 L 050
Request a Quote
Description
ZR Rubber Timing Belts 300 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043203
Timing Belts 2043203
ZR Rubber Timing Belts 300 L 050

ZR Rubber Timing Belts 300 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043203
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 500 mm (19.69 inch)
View Details
2 mm (GT3) Pitch, 126 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M126060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details