Optibelt (UK) Ltd. Timing Belts 295 5M 9

Description
OPTIBELT 295 5M 9 Timing Belt
Request a Quote
Description
OPTIBELT 295 5M 9 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179188
Timing Belts 179188
OPTIBELT 295 5M 9 Timing Belt

OPTIBELT 295 5M 9 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179188
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 213 mm (8.39 inch)
View Details
2 mm (GT3) Pitch, 84 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M084030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details