Optibelt (UK) Ltd. V & Wedge Belts 28X8 X 750

Description
Variopower belt 28x8 x 750
Request a Quote
Description
Variopower belt 28x8 x 750
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043156 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043156
V & Wedge Belts 2043156
Variopower belt 28x8 x 750

Variopower belt 28x8 x 750

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043156
Product Name V & Wedge Belts
Belt Length 29.53 inch (750.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
V & Wedge Belts - 2056741 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
View Details