Optibelt (UK) Ltd. Timing Belts 285 L 050

Description
ZR Rubber Timing Belts 285 L 050
Request a Quote
Description
ZR Rubber Timing Belts 285 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043201
Timing Belts 2043201
ZR Rubber Timing Belts 285 L 050

ZR Rubber Timing Belts 285 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043201
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1350 mm (53.15 inch)
View Details
2 mm (GT3) Pitch, 56 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M056090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details