Bervina Ltd. Double Moulded PU Timing Belts

Description
Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power Transmission Glass Industry Ceramic Industry Wood Industry packaging industry textile industry
Description
Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power Transmission Glass Industry Ceramic Industry Wood Industry packaging industry textile industry

Suppliers

Company
Product
Description
Supplier Links
Double Moulded PU Timing Belts -  - Bervina Ltd.
Budapest, Hungary
Double Moulded PU Timing Belts
Double Moulded PU Timing Belts
Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power Transmission Glass Industry Ceramic Industry Wood Industry packaging industry textile industry

Mechanical and Chemical Properties:

  • High Strength and High speed
  • Wide range of standard sizes
  • Silent operations
  • Hardness of the teeth side and the back side is 10-90 ShA.
  • Wide operating temperature ranges
  • High abrasion resistance
  • Good hydrolysis resistance
  • Long life span

Applications:

  • High Power Transmission
  • Glass Industry
  • Ceramic Industry
  • Wood Industry
  • packaging industry
  • textile industry
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Timing Belts (metric)
Product Name Double Moulded PU Timing Belts
Metric Pitch T 2.5mm; T 5mm; AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 272 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M272090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Neoprene VFFS Timing Belt with Linatex Cover -  - Bervina Ltd.
Specs
Metric Pitch T 5mm; T 10mm
Belt Width 25 to 65 mm (0.9843 to 2.56 inch)
Belt Length 455 to 920 mm (17.91 to 36.22 inch)
View Details