Optibelt (UK) Ltd. Timing Belts 285 3MHP 9

Description
Optibelt Timing Belt Omega HP
Request a Quote
Description
Optibelt Timing Belt Omega HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 212911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
212911
Timing Belts 212911
Optibelt Timing Belt Omega HP

Optibelt Timing Belt Omega HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 212911
Product Name Timing Belts
Metric Pitch 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1280 mm (50.39 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 214 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M214030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details