Optibelt (UK) Ltd. Timing Belts 2800 D8M 20

Description
Double sided Timing belt made of chlorop
Request a Quote
Description
Double sided Timing belt made of chlorop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171359
Timing Belts 2171359
Double sided Timing belt made of chlorop

Double sided Timing belt made of chlorop

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171359
Product Name Timing Belts
Metric Pitch 8mm
Features Double-Sided
Belt Width 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 272 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M272090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Special Application Transmission Belts - PIX-TorquePlus®-XT2 HIGH POWER - PIX Transmissions Limited
Specs
Metric Pitch 5mm to 14mm
Reinforcement Reinforced
View Details