Optibelt (UK) Ltd. Timing Belts 270 H 100

Description
ZR Rubber Timing Belts 270 H 100
Request a Quote
Description
ZR Rubber Timing Belts 270 H 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043219
Timing Belts 2043219
ZR Rubber Timing Belts 270 H 100

ZR Rubber Timing Belts 270 H 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043219
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1100 mm (43.31 inch)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
2 mm (GT3) Pitch, 206 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M206090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Agricultural Transmission Belts - PIX-POTATO HARVESTER - PIX Transmissions Limited
Specs
Metric Pitch 14mm
Reinforcement Reinforced
View Details