Optibelt (UK) Ltd. Timing Belts 260 XL 025

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171324
Timing Belts 2171324
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171324
Product Name Timing Belts
Metric Pitch 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 177 mm (6.97 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
GT2 (2MM) Pitch, 175 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M175060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
Automotive Transmission Belts - PIX-FORCE® AUTOMOTIVE TIMING - PIX Transmissions Limited
Specs
Metric Pitch 9.525mm
Reinforcement Reinforced
View Details